Murata Electronics EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q55B DSS1NB32A103Q55B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852462-DSS1NB32A103Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bag Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 852462-DSS1NB32A103Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bag Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q55B - DSS1NB32A103Q55B - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q55B
DSS1NB32A103Q55B
EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q55B DSS1NB32A103Q55B
Manufacturer: Murata Electronics North America Win Source Part Number: 852462-DSS1NB32A103Q 55B Series: EMIFIL®, DSS1 Features: EMI Filter Order 1 Channel 6 A Package: Bag Family Name: DSS1NB32A Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) HTSUS: 8548.90.0100

Manufacturer: Murata Electronics North America
Win Source Part Number: 852462-DSS1NB32A103Q55B
Series: EMIFIL®, DSS1
Features: EMI Filter Order 1 Channel 6 A
Package: Bag
Family Name: DSS1NB32A
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number DSS1NB32A103Q55B
Product Name EMI/RFI Filters (LC, RC Networks) - DSS1NB32A103Q55B
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ4900TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4880 MHz
View Details
6-35GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0635K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 6000 to 35000 MHz
Insertion Loss 1.5 dB
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details