Murata Electronics Filters - EMI/RFI Filters (LC, RC Networks) DSS1NB32A101Q91A

Description
Win Source Part Number: 1369424-DSS1NB32A101 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Product Status: Active Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd Values: C = 100pF ESD Protection: No
Request a Quote Datasheet
Description
Win Source Part Number: 1369424-DSS1NB32A101 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Product Status: Active Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd Values: C = 100pF ESD Protection: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - DSS1NB32A101Q91A - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
DSS1NB32A101Q91A
Filters - EMI/RFI Filters (LC, RC Networks) DSS1NB32A101Q91A
Win Source Part Number: 1369424-DSS1NB32A101 Q91A Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, DSS1 Package / Case: Radial - 3 Leads Base Product Number: DSS1NB32A Technology: LC (T-Type) Mounting Type: Through Hole HTSUS: 8548.00.0000 Voltage - Rated: 100V Applications: General Purpose Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm) ECCN: EAR99 Number of Channels: 1 Product Status: Active Height: 0.295" (7.50mm) Current: 6 A Filter Order: 3rd Values: C = 100pF ESD Protection: No

Win Source Part Number: 1369424-DSS1NB32A101Q91A
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, DSS1
Package / Case: Radial - 3 Leads
Base Product Number: DSS1NB32A
Technology: LC (T-Type)
Mounting Type: Through Hole
HTSUS: 8548.00.0000
Voltage - Rated: 100V
Applications: General Purpose
Size / Dimension: 0.335" L x 0.138" W (8.50mm x 3.50mm)
ECCN: EAR99
Number of Channels: 1
Product Status: Active
Height: 0.295" (7.50mm)
Current: 6 A
Filter Order: 3rd
Values: C = 100pF
ESD Protection: No

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-9787-3-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-9787-3-ND
EMI/RFI Filters (LC, RC Networks) 490-9787-3-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 100pF 6A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 100pF 6A Radial - 3 Leads

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-9787-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-9787-1-ND
EMI/RFI Filters (LC, RC Networks) 490-9787-1-ND
LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 100pF 6A Radial - 3 Leads

LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 100pF 6A Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number DSS1NB32A101Q91A 490-9787-3-ND
Product Name Filters - EMI/RFI Filters (LC, RC Networks) EMI/RFI Filters (LC, RC Networks)
Package / Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details