Murata Electronics EMI/RFI Filters (LC, RC Networks) - DSS1NB31H473Q91A DSS1NB31H473Q91A

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917686-DSS1NB31H473Q 91A Series: EMIFIL®, DSS1 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF Radial - 3 Leads Package: Radial - 3 Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DSS1NB31H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9805-1, 490-9805-3
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 917686-DSS1NB31H473Q 91A Series: EMIFIL®, DSS1 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF Radial - 3 Leads Package: Radial - 3 Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DSS1NB31H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9805-1, 490-9805-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - DSS1NB31H473Q91A
DSS1NB31H473Q91A
EMI/RFI Filters (LC, RC Networks) - DSS1NB31H473Q91A DSS1NB31H473Q91A
Manufacturer: Murata Electronics North America Win Source Part Number: 917686-DSS1NB31H473Q 91A Series: EMIFIL®, DSS1 Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF Radial - 3 Leads Package: Radial - 3 Leads Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: DSS1NB31H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-9805-1, 490-9805-3

Manufacturer: Murata Electronics North America
Win Source Part Number: 917686-DSS1NB31H473Q91A
Series: EMIFIL®, DSS1
Operating Temperature Range: -40°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.047µF Radial - 3 Leads
Package: Radial - 3 Leads
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: DSS1NB31H
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-9805-1, 490-9805-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number DSS1NB31H473Q91A
Product Name EMI/RFI Filters (LC, RC Networks) - DSS1NB31H473Q91A
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF180120A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 450000 to 650000 kHz
View Details
High Pass Filter - 5o2840220 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2000 to 13000 MHz
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details