Murata Power Solutions Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions DSQ0150V2PBSC

Description
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions - 81AC7291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
81AC7291
Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions 81AC7291
DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 50A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:600W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AC7291
Product Name Dc-Dc Converter, 12V, 50A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details