Murata Power Solutions Capacitor, 3 Terminal, 10000Pf; Capacitance Murata DSN6NZ81H103Q55B

Description
CAPACITOR, 3 TERMINAL, 10000PF; Capacitance:0.01µF; Voltage Rating:50V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, 3 TERMINAL, 10000PF; Capacitance:0.01µF; Voltage Rating:50V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 3 Terminal, 10000Pf; Capacitance Murata - 96K8801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3 Terminal, 10000Pf; Capacitance Murata
96K8801
Capacitor, 3 Terminal, 10000Pf; Capacitance Murata 96K8801
CAPACITOR, 3 TERMINAL, 10000PF; Capacitance:0.01µF; Voltage Rating:50V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

CAPACITOR, 3 TERMINAL, 10000PF; Capacitance:0.01µF; Voltage Rating:50V; Filter Type:-; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K8801
Product Name Capacitor, 3 Terminal, 10000Pf; Capacitance Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details