Murata Power Solutions DC DC Converters DRQ-8/100-L48PBAS-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48PBAS-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48PBAS-C-ND
DC DC Converters DRQ-8/100-L48PBAS-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions - 33AC6840 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
33AC6840
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions 33AC6840
DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48PBAS-C-ND 33AC6840
Product Name DC DC Converters Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details