Murata Power Solutions DC DC Converters DRQ-8/100-L48NBA-C

Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DRQ-8/100-L48NBA-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DRQ-8/100-L48NBA-C-ND
DC DC Converters DRQ-8/100-L48NBA-C-ND
Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Isolated Module DC DC Converter 1 Output 8V 100A 36V - 60V Input

Buy Now Datasheet
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions - 33AC6833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
33AC6833
Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions 33AC6833
DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

DC-DC CONVERTER, 8V, 100A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:800W; No. of Outputs:1 Output; Output Voltage - Output 1:8V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Width:36.83mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DRQ-8/100-L48NBA-C-ND 33AC6833
Product Name DC DC Converters Dc-Dc Converter, 8V, 100A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 100 amps 100 amps
DC Input Voltage 36.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile DC-DC Converters -  - Acopian Power Supplies
Specs
Type DC-DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC Power Supply - SRL10-100 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details