The PAF500F series is a full-brick DC-DC converter designed for high-power applications in communications and wireless infrastructure, offering input voltages of 18-36V or 36-76V DC and output voltages including 12V. It delivers up to 42A at 12V, with a maximum output power of 504W and typical efficiency of 89%. The converter features remote on/off control, remote sense, parallel current sharing, and an adjustable output range of 7.2-13.2V. It operates with a baseplate temperature from -40°C to +100°C, is conduction-cooled, and complies with IEC/UL/CSA/EN62368-1
The full brick PAF series developed by TDK-Lambda offers a great choice of power levels, output voltages and inputs. These rugged converters are used in a wide variety of applications including communications, industrial and defence equipment. With power levels from 180W-702W, the PAF modules can accept 18-36V, 36-76 or 200-400Vdc inputs.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PAF500F-24-12 |
| Product Name | 180W-702W Isolated DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 100 C (212 F) |
| Regulatory Compliance | Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark |
| DC Output Voltage | 12.0 volts |