RF TXRX MOD ISM < 1GHZ U.FL SMD
General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | DNT90CA | DNT90CA |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 500 kbps | 500 kbps |
| Sensitivity | -100 dBm | -100 dBm |
| Output Power | 22 dBm | 22 dBm |