General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM > 1GHZ U.FL SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 583-1230-ND | DNT24MPA | DNT24MPA |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Radio Technique | Frequency-Hopping Spread Spectrum | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm |