Murata Power Solutions Meters DMU-30DCV-2-DR-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1943-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 0-19.99VDC LED PNL MT

VOLTMETER 0-19.99VDC LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMU-30DCV-2-DR-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMU-30DCV-2-DR-C
Panel Meters DMU-30DCV-2-DR-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 26P7043 - Newark, An Avnet Company
Chicago, IL, United States
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions
26P7043
Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions 26P7043
DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1943-ND DMU-30DCV-2-DR-C DMU-30DCV-2-DR-C 26P7043
Product Name Meters Meters Panel Meters Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red LED - Red Characters
Voltage Range 0.0 to 19.99 volts 85 to 264 volts -19.99 to 19.99 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details