Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTMETER 0-1.999VDC LED PNL MT
Voltmeter LED - Red Characters Display Panel Mount
DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-1.999V to +1.999V; Digit Height:14.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1942-ND | DMU-30DCV-1-DR-C | DMU-30DCV-1-DR-C | 26P7042 |
| Product Name | Meters | Meters | Panel Meters | Dc Voltmeter; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 0.0 to 2 volts | 85 to 264 volts | -2 to 2 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |