Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | DMU-30DCV-0-DR-C-ND | DMU-30DCV-0-DR-C |
| Product Name | Meters | Panel Meters |
| Display Technology | LED | |
| Display Colors | Red | |
| Voltage Range | 200 volts | 85 to 264 volts |
| Input Type | DC Voltage |