Murata Power Solutions Meters DMS-40PC-4/20S-24RL-C

Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3324-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
PROCESS METER 4-20MA LED PNL MT

PROCESS METER 4-20MA LED PNL MT

Supplier's Site Datasheet
Panel Meters - DMS-40PC-4/20S-24RL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Led Display Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5768 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Meter; No. Of Digits / Alpha Murata Power Solutions
16M5768
Led Display Meter; No. Of Digits / Alpha Murata Power Solutions 16M5768
LED DISPLAY METER; No. of Digits / Alpha:4-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:7.5V; Supply Voltage Max:32V RoHS Compliant: Yes

LED DISPLAY METER; No. of Digits / Alpha:4-1/2; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:13.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:7.5V; Supply Voltage Max:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3324-ND DMS-40PC-4/20S-24RL-C DMS-40PC-4/20S-24RL-C 16M5768
Product Name Meters Meters Panel Meters Led Display Meter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red LED - Red Characters
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 53.8 mm (2.12 inch)
Height 22.3 mm (0.8780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details