Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:13.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
VOLTMETER 20VDC LED PANEL MOUNT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1049-ND | 87K3692 | DMS-40PC-2-RL-C | DMS-40PC-2-RL-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 20 volts | -20 to 20 volts | 5 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |