Murata Power Solutions Meters DMS-40PC-2-GS-C

Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1053-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5754 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
16M5754
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 16M5754
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:13.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:13.2mm; Panel Cutout Height:22.3mm; Panel Cutout Width:53.8mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-40PC-2-GS-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-40PC-2-GS-C
Panel Meters DMS-40PC-2-GS-C
Voltmeter LED - Green Characters Display Panel Mount

Voltmeter LED - Green Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1053-ND 16M5754 DMS-40PC-2-GS-C
Product Name Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Green
Voltage Range 20 volts -20 to 20 volts 5 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 1365382 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
Width 92 mm (3.62 inch)
View Details