Voltage (Voltmeter) LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:13.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Voltmeter LED - Red Characters Display Panel Mount
VOLTMETER 2VDC LED PANEL MOUNT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1051-ND | 87K3688 | DMS-40PC-1-RH-C | DMS-40PC-1-RH-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 2 volts | -2 to 2 volts | 5 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |