Process Meter LCD - Black Characters Display Panel Mount
Process Meter LCD - Black Characters Display Panel Mount
PROCESS METER 4-20MA LCD PNL MT
LOOP POWERED METER; No. of Digits / Alpha:4-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:-; Supply Voltage Max:-RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1079-ND | DMS-40LCD-4/20S-C | DMS-40LCD-4/20S-C | 87K3686 |
| Product Name | Meters | Panel Meters | Meters | Loop Powered Meter; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LCD | |||
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | ||
| Width | 53.8 mm (2.12 inch) | |||
| Height | 22.3 mm (0.8780 inch) |