Murata Power Solutions Meters DMS-40LCD-1/2-5-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1055-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3685 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3685
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3685
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V / -20V to +20V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V / -20V to +20V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-40LCD-1/2-5-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-40LCD-1/2-5-C
Panel Meters DMS-40LCD-1/2-5-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1055-ND 87K3685 DMS-40LCD-1/2-5-C
Product Name Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LCD
Voltage Range 20 volts -2 to 20 volts 5 volts
Width 53.8 mm (2.12 inch)
Height 22.3 mm (0.8780 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details