Process Meter LED - Blue Characters Display Panel Mount
Process Meter LED - Blue Characters Display Panel Mount
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:21.6V; Product Range:- RoHS Compliant: Yes
PROCESS METER 4-20MA LED PNL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1081-ND | DMS-30PC-4/20S-24BS-I-C | 87K3682 | DMS-30PC-4/20S-24BS-I-C |
| Product Name | Meters | Panel Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | |||
| Display Colors | Blue | LED - Blue Characters | ||
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | ||
| Width | 53.8 mm (2.12 inch) | |||
| Height | 22.3 mm (0.8780 inch) |