Murata Power Solutions Meters DMS-30PC-1-RS-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1020-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-30PC-1-RS-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-30PC-1-RS-C
Panel Meters DMS-30PC-1-RS-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 2VDC LED PANEL MOUNT

VOLTMETER 2VDC LED PANEL MOUNT

Supplier's Site Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3676 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3676
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3676
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site
Dpm, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions - 34M5687 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions
34M5687
Dpm, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions 34M5687
DPM, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:21.3mm; Panel Cutout Width:53.1mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

DPM, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:14.2mm; Panel Cutout Height:21.3mm; Panel Cutout Width:53.1mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1020-ND DMS-30PC-1-RS-C DMS-30PC-1-RS-C 87K3676 34M5687
Product Name Meters Panel Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Dpm, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LED LED
Display Colors Red LED - Red Characters
Voltage Range 2 volts 5 volts -2 to 2 volts -2 to 2 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details