Murata Power Solutions Meters DMS-30LCD-1-5B-C

Description
Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1038-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-30LCD-1-5B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-30LCD-1-5B-C
Panel Meters DMS-30LCD-1-5B-C
Voltmeter LCD - Black Characters, Backlight Display Panel Mount

Voltmeter LCD - Black Characters, Backlight Display Panel Mount

Buy Now Datasheet
Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 16M5705 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter; No. Of Digits / Alpha Murata Power Solutions
16M5705
Voltmeter; No. Of Digits / Alpha Murata Power Solutions 16M5705
VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Accuracy:± 1RoHS Compliant: Yes

VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Accuracy:± 1RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1038-ND DMS-30LCD-1-5B-C 16M5705
Product Name Meters Panel Meters Voltmeter; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LCD
Voltage Range 2 volts 5 volts -2 to 2 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 53.8 mm (2.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details