Murata Power Solutions Meters DMS-30LCD-1-5-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1037-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3664 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3664
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3664
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-30LCD-1-5-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-30LCD-1-5-C
Panel Meters DMS-30LCD-1-5-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 2VDC LCD PANEL MOUNT

VOLTMETER 2VDC LCD PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1037-ND 87K3664 DMS-30LCD-1-5-C DMS-30LCD-1-5-C
Product Name Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters Meters
Outputs Reference
Display Technology LCD
Voltage Range 2 volts -2 to 2 volts 5 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 53.8 mm (2.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 559630 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details