Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Voltmeter LCD - Black Characters Display Panel Mount
VOLTMETER 200MVDC LCD PANEL MT
VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:10.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:53.85mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1036-ND | DMS-30LCD-0-5-C | DMS-30LCD-0-5-C | 87K3662 |
| Product Name | Meters | Panel Meters | Meters | Voltmeter; No. Of Digits / Alpha Murata Power Solutions |
| Outputs | Reference | |||
| Display Technology | LCD | |||
| Voltage Range | 0.2000 volts | 5 volts | -0.2000 to 0.2000 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 53.8 mm (2.12 inch) |