Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
VOLTMETER 0-300VAC LED PANEL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1989-ND | DMS-20RM-3-DC2-R-C | DMS-20RM-3-DC2-R-C |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LED | ||
| Display Colors | Red | LED - Red Characters | |
| Voltage Range | 0.0 to 300 volts | 10 to 40 volts | |
| Input Type | AC Voltage |