Murata Power Solutions Meters DMS-20RM-2-AC1-R-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1985-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20RM-2-AC1-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Display, Voltmeter, Led, 50Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions - 51P3829 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Led, 50Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions
51P3829
Panel Display, Voltmeter, Led, 50Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions 51P3829
PANEL DISPLAY, VOLTMETER, LED, 50mA, 85V TO 264V; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VACRoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LED, 50mA, 85V TO 264V; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 199.9V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1985-ND DMS-20RM-2-AC1-R-C 51P3829
Product Name Meters Panel Meters Panel Display, Voltmeter, Led, 50Ma, 85V To 264V; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Red
Voltage Range 0.0 to 200 volts 85 to 264 volts 0.0 to 200 volts
Input Type AC Voltage AC Voltage; AC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details