Process Meter LED - Red Characters Display Panel Mount
Loop powered process monitor LED
PROCESS METER 4-20MA LED PNL MT
LOOP POWERED METER, 5V, 4mA TO 20mA; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:- RoHS Compliant: Yes
METER, LED, 3.5DIGIT, RED; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:-; Supply VoltageRoHS Compliant: Yes
Process Meter LED - Red Characters Display Panel Mount
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1075-ND | 2307926 | DMS-20PC-4/20S-C | 16M5699 | 96K8620 | DMS-20PC-4/20S-C |
| Product Name | Meters | Multi Function Panel Meters | Meters | Loop Powered Meter, 5V, 4Ma To 20Ma; No. Of Digits / Alpha Murata Power Solutions | Meter, Led, 3.5Digit, Red; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Display Technology | LED | LED | ||||
| Display Colors | Red | LED - Red Characters | ||||
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | |||
| Width | 33.93 mm (1.34 inch) | 35.1 mm (1.38 inch) | ||||
| Height | 21.29 mm (0.8382 inch) | 22.4 mm (0.8819 inch) |