Murata Power Solutions Meters DMS-20PC-3-PGL-C

Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1973-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-3-PGL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-3-PGL-C
Panel Meters DMS-20PC-3-PGL-C
Voltmeter LED - Green Characters Display Panel Mount

Voltmeter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Display, Voltmeter, Led, 17Ma, 5V; No. Of Digits / Alpha Murata Power Solutions - 51P3826 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Voltmeter, Led, 17Ma, 5V; No. Of Digits / Alpha Murata Power Solutions
51P3826
Panel Display, Voltmeter, Led, 17Ma, 5V; No. Of Digits / Alpha Murata Power Solutions 51P3826
PANEL DISPLAY, VOLTMETER, LED, 17mA, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

PANEL DISPLAY, VOLTMETER, LED, 17mA, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200V to +200V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1973-ND DMS-20PC-3-PGL-C 51P3826
Product Name Meters Panel Meters Panel Display, Voltmeter, Led, 17Ma, 5V; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LED LED
Display Colors Green
Voltage Range 200 volts 5 volts -200 to 200 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details