Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:2V to 11V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
VOLTMETER 2-11VDC LED PANEL MT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1065-ND | DMS-20PC-3-DCM-C | 87K3658 | DMS-20PC-3-DCM-C |
| Product Name | Meters | Panel Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 2 to 11 volts | 2 to 11 volts | ||
| Input Type | DC Voltage | DC Voltage; DC Voltage |