Murata Power Solutions Meters DMS-20PC-2-PGL-C

Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Green Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1972-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Voltage (Voltmeter) LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-2-PGL-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-2-PGL-C
Panel Meters DMS-20PC-2-PGL-C
Voltmeter LED - Green Characters Display Panel Mount

Voltmeter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 51P3824 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
51P3824
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 51P3824
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1972-ND DMS-20PC-2-PGL-C 51P3824
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LED
Display Colors Green
Voltage Range 20 volts 5 volts -20 to 20 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
12-ch sub-D 50-p(F) Front Panel LAN-XI - UA-2109--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details