Murata Power Solutions Meters DMS-20PC-2-FM-C

Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3317-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Ac Frequency Monitor; No. Of Digits / Alpha Murata Power Solutions - 16M5684 - Newark, An Avnet Company
Chicago, IL, United States
Ac Frequency Monitor; No. Of Digits / Alpha Murata Power Solutions
16M5684
Ac Frequency Monitor; No. Of Digits / Alpha Murata Power Solutions 16M5684
AC FREQUENCY MONITOR; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:350Hz to 450Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

AC FREQUENCY MONITOR; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:350Hz to 450Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20PC-2-FM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-2-FM-C
Panel Meters DMS-20PC-2-FM-C
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3317-ND 16M5684 DMS-20PC-2-FM-C
Product Name Meters Ac Frequency Monitor; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Outputs Reference
Display Technology LED
Display Colors Red
Frequency Range 350 to 450 Hz
Input Type Frequency Frequency; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313886 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Strain Gauge; Strain
Width 92 mm (3.62 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details