Murata Power Solutions Meters DMS-20PC-2-BS-C

Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1013-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-2-BS-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-2-BS-C
Panel Meters DMS-20PC-2-BS-C
Voltmeter LED - Blue Characters Display Panel Mount

Voltmeter LED - Blue Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 20VDC LED PANEL MOUNT

VOLTMETER 20VDC LED PANEL MOUNT

Supplier's Site Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3654 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3654
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3654
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1013-ND DMS-20PC-2-BS-C DMS-20PC-2-BS-C 87K3654
Product Name Meters Panel Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LED
Display Colors Blue LED - Blue Characters
Voltage Range 20 volts 5 volts -20 to 20 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details