Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Voltmeter LED - Red Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
VOLTMETER 2VDC LED PANEL MOUNT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1004-ND | DMS-20PC-1-RL-C | 87K3652 | DMS-20PC-1-RL-C |
| Product Name | Meters | Panel Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Outputs | Reference | |||
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 2 volts | 5 volts | -2 to 2 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |