Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
VOLTMETER 85-264VAC LED PNL MT
VOLTAGE METER; No. of Digits / Alpha:3; Meter Function:AC Voltage; Meter Range:85V to 264V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:- RoHS Compliant: Yes
Voltmeter LED - Blue Characters Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1070-ND | DMS-20PC-1-LM-BF-C | 16M5678 | DMS-20PC-1-LM-BF-C |
| Product Name | Meters | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters |
| Display Technology | LED | |||
| Display Colors | Blue | LED - Blue Characters | ||
| Voltage Range | 85 to 264 volts | 85 to 264 volts | ||
| Input Type | AC Voltage | AC Voltage; AC Voltage |