Murata Power Solutions Meters DMS-20PC-1-FM-F-C

Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Frequency Meter LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2668-ND - DigiKey
Thief River Falls, MN, United States
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions - 16M5676 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions
16M5676
Frequency Meter; No. Of Digits / Alpha Murata Power Solutions 16M5676
FREQUENCY METER; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

FREQUENCY METER; No. of Digits / Alpha:3; Meter Function:Frequency; Meter Range:47Hz to 99Hz; Digit Height:10.2mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:85VAC; Supply Voltage Max:140VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20PC-1-FM-F-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-1-FM-F-C
Panel Meters DMS-20PC-1-FM-F-C
Frequency Meter LED - Red Characters Display Panel Mount

Frequency Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
FREQUENCY MTR 47-99HZ LED PNL MT

FREQUENCY MTR 47-99HZ LED PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2668-ND 16M5676 DMS-20PC-1-FM-F-C DMS-20PC-1-FM-F-C
Product Name Meters Frequency Meter; No. Of Digits / Alpha Murata Power Solutions Panel Meters Meters
Display Technology LED
Display Colors Red LED - Red Characters
Frequency Range 47 to 99 Hz
Input Type Frequency Frequency; Frequency
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers