Murata Power Solutions Meters DMS-20PC-1-DCM-C

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1062-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
VOLTMETER 8-50VDC LED PANEL MT

VOLTMETER 8-50VDC LED PANEL MT

Supplier's Site Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3645 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3645
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3645
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions - 96K8616 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions
96K8616
Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions 96K8616
VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; RoHS Compliant: Yes

VOLTMETER, DC, LED; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:8V to 50V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:8VDC; Supply Voltage Max:50VDC; RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20PC-1-DCM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-1-DCM-C
Panel Meters DMS-20PC-1-DCM-C
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1062-ND DMS-20PC-1-DCM-C 87K3645 96K8616 DMS-20PC-1-DCM-C
Product Name Meters Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Dc, Led; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED LED
Display Colors Red LED - Red Characters
Voltage Range 8 to 50 volts 8 to 50 volts 8 to 50 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

8 SMB(M) + 2 CAN Front Panel LAN-XI 3058 - UA-3101--080- - Hottinger Brüel & Kjær A/S
Specs
Outputs CAN bus
Analog Input Channels 8
Input Type IEPE / CCLD
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 2887692 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Voltage, Current
Width 46 mm (1.81 inch)
View Details