Murata Power Solutions Meters DMS-20PC-1-BS-C

Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1012-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-1-BS-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20PC-1-BS-C
Panel Meters DMS-20PC-1-BS-C
Voltmeter LED - Blue Characters Display Panel Mount

Voltmeter LED - Blue Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3643 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3643
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3643
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-2V to +2V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1012-ND DMS-20PC-1-BS-C 87K3643
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
Outputs Reference
Display Technology LED
Display Colors Blue
Voltage Range 2 volts 5 volts -2 to 2 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details