Voltage (Voltmeter) LED - Green Characters Display Panel Mount
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Voltmeter LED - Green Characters Display Panel Mount
VOLTMETER 200MVDC LED PANEL MT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1008-ND | 87K3638 | DMS-20PC-0-GS-C | DMS-20PC-0-GS-C |
| Product Name | Meters | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Outputs | Reference | |||
| Display Technology | LED | |||
| Display Colors | Green | LED - Green Characters | ||
| Voltage Range | 0.2000 volts | -0.2000 to 0.2000 volts | 5 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage |