Murata Power Solutions Meters DMS-20PC-0-DCM-B-C

Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1061-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Voltage (Voltmeter) LED - Blue Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20PC-0-DCM-B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltmeter LED - Blue Characters Display Panel Mount

Voltmeter LED - Blue Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3636 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3636
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3636
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.34mm; Panel Cutout Width:34.04mm; Supply Voltage Min:4.5V; Supply Voltage Max:19.99V RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Led, Blue, 2-Wire, Dc; No. Of Digits / Alpha Murata Power Solutions - 34M5649 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Led, Blue, 2-Wire, Dc; No. Of Digits / Alpha Murata Power Solutions
34M5649
Voltmeter, Led, Blue, 2-Wire, Dc; No. Of Digits / Alpha Murata Power Solutions 34M5649
VOLTMETER, LED, BLUE, 2-WIRE, DC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

VOLTMETER, LED, BLUE, 2-WIRE, DC; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:4.5V to 19.99V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.5V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1061-ND DMS-20PC-0-DCM-B-C 87K3636 34M5649
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Led, Blue, 2-Wire, Dc; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED LED
Display Colors Blue
Voltage Range 4.5 to 19.99 volts 4.5 to 19.99 volts 4.5 to 19.99 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
6-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details