Process Meter LED - Red Characters Display Panel Mount - Bezel
PANEL DISPLAY, VOLTMETER, LED, 90mA, 5V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75VDC; Product Range:- RoHS Compliant: Yes
Process Meter LED - Red Characters Display Panel Mount - Bezel
PROCESS METER 0-5VDC LED PNL MT
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3314-ND | 16M5675 | DMS-20PC-0/5-5RS-C | DMS-20PC-0/5-5RS-C |
| Product Name | Meters | Panel Display, Voltmeter, Led, 90Ma, 5V; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LED | LED | ||
| Display Colors | Red | LED - Red Characters | ||
| Voltage Range | 0.0 to 5 volts | 5 volts | ||
| Input Type | DC Voltage | DC Voltage; DC Voltage |