Process Meter LCD - Black Characters Display Panel Mount
LCD MODULAR; Supply Voltage Min:-; Supply Voltage Max:-; Backlighting Color:-; No. of Digits / Alpha:3-1/2; Display Size:-; Screen Size:0.37"; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Panel Cutout Diameter:- RoHS Compliant: Yes
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:4mA to 20mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Process Meter LCD - Black Characters Display Panel Mount
PROCESS METER 4-20MA LCD PNL MT
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1077-ND | 34M5647 | 87K3634 | DMS-20LCD-4/20S-C | DMS-20LCD-4/20S-C |
| Product Name | Meters | Lcd Modular; Supply Voltage Min Murata Power Solutions | Voltage Meter; No. Of Digits / Alpha Murata Power Solutions | Panel Meters | Meters |
| Display Technology | LCD | LCD | |||
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps | |||
| Width | 33.93 mm (1.34 inch) | ||||
| Height | 21.29 mm (0.8382 inch) |