Process Meter LCD - Black Characters Display Panel Mount
Process Meter LCD - Black Characters Display Panel Mount
PROCESS METER 4-20MA LCD PNL MT
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:Current Loop Indicator; Meter Range:3.8mA to 20.4mA; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:1.8V; Product Range:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-3312-ND | DMS-20LCD-4/20P-C | DMS-20LCD-4/20P-C | 16M5667 |
| Product Name | Meters | Panel Meters | Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LCD | |||
| Current Range | 0.0040 to 0.0200 amps | 0.0038 to 0.0204 amps | ||
| Width | 33.93 mm (1.34 inch) | |||
| Height | 21.29 mm (0.8382 inch) |