Murata Power Solutions Meters DMS-20LCD-0-DCM-C

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-1058-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions - 87K3627 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions
87K3627
Voltage Meter; No. Of Digits / Alpha Murata Power Solutions 87K3627
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:6.5V to 18V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:6.5VDC; Supply Voltage Max:18VDC RoHS Compliant: Yes

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:6.5V to 18V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:6.5VDC; Supply Voltage Max:18VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions - 96K8613 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions
96K8613
Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions 96K8613
VOLTMETER, DC, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:6.5V to 18V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

VOLTMETER, DC, LCD; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:6.5V to 18V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMS-20LCD-0-DCM-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-0-DCM-C
Panel Meters DMS-20LCD-0-DCM-C
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-1058-ND 87K3627 96K8613 DMS-20LCD-0-DCM-C
Product Name Meters Voltage Meter; No. Of Digits / Alpha Murata Power Solutions Voltmeter, Dc, Lcd; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LCD LCD
Voltage Range 6.5 to 18 volts 6.5 to 18 volts 6.5 to 18 volts 12 volts
Input Type DC Voltage DC Voltage; DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3112--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details