Murata Power Solutions Meters DMS-20LCD-0-5B-C

Description
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-2706-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters, Aqua Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - DMS-20LCD-0-5B-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMS-20LCD-0-5B-C
Panel Meters DMS-20LCD-0-5B-C
Voltmeter LCD - Black Characters, Aqua Backlight Display Panel Mount

Voltmeter LCD - Black Characters, Aqua Backlight Display Panel Mount

Buy Now Datasheet
Voltmeter; No. Of Digits / Alpha Murata Power Solutions - 16M5653 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter; No. Of Digits / Alpha Murata Power Solutions
16M5653
Voltmeter; No. Of Digits / Alpha Murata Power Solutions 16M5653
VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-200mV to +200mV; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-2706-ND DMS-20LCD-0-5B-C 16M5653
Product Name Meters Panel Meters Voltmeter; No. Of Digits / Alpha Murata Power Solutions
Display Technology LCD
Voltage Range 0.2000 volts 5 volts -0.2000 to 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 33.93 mm (1.34 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629961 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers