Murata Power Solutions Meters DMR35-DCV1-DC1-R

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-DMR35-DCV1-DC1-R-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMR35-DCV1-DC1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR35-DCV1-DC1-R
Panel Meters DMR35-DCV1-DC1-R
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions - 50AJ6704 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions
50AJ6704
Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions 50AJ6704
PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:5V to 50V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC

PANEL METER, DC VOLTAGE, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:5V to 50V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-DMR35-DCV1-DC1-R-ND DMR35-DCV1-DC1-R 50AJ6704
Product Name Meters Panel Meters Panel Meter, Dc Voltage, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 50 volts 9 to 32 volts 5 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers