Current (Ammeter) LED - Red Characters Display Panel Mount
Ammeter LED - Red Characters Display Panel Mount
PANEL METER, DC MICROAMP, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Microamps; Meter Range:50µA to 500µA; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC
SWITCH-SELECTABLE 50/100/200/500
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-DMR35-DCUA-DC1-R-ND | DMR35-DCUA-DC1-R | 50AJ6703 | DMR35-DCUA-DC1-R |
| Product Name | Meters | Panel Meters | Panel Meter, Dc Microamp, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) | ||
| Voltage Range | 9 to 32 volts |