Murata Power Solutions Meters DMR35-DCA3-DC1-R

Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-DMR35-DCA3-DC1-R-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter) LED - Red Characters Display Panel Mount

Current (Ammeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions - 50AJ6698 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions
50AJ6698
Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions 50AJ6698
PANEL METER, DC CURRENT, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:5A to 500A; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC

PANEL METER, DC CURRENT, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:5A to 500A; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC

Supplier's Site Datasheet
Panel Meters - DMR35-DCA3-DC1-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR35-DCA3-DC1-R
Panel Meters DMR35-DCA3-DC1-R
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-DMR35-DCA3-DC1-R-ND 50AJ6698 DMR35-DCA3-DC1-R
Product Name Meters Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions Panel Meters
Display Technology LED
Display Colors Red
Current Range 5 to 500 amps 5 to 500 amps
Operating Temperature 32 to 122 F (0.0 to 50 C) 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
8 SMB(M) + 2 CAN Front Panel LAN-XI 3058 - UA-3101--080- - Hottinger Brüel & Kjær A/S
Specs
Outputs CAN bus
Analog Input Channels 8
Input Type IEPE / CCLD
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details