Current (Ammeter) LED - Red Characters Display Panel Mount
Ammeter LED - Red Characters Display Panel Mount
PANEL METER, DC CURRENT, 3.5DIGIT, 32V; No. of Digits / Alpha:3.5; Meter Function:DC Current; Meter Range:10A to 25A; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-DMR35-DCA2-DC1-R-ND | DMR35-DCA2-DC1-R | 50AJ6697 |
| Product Name | Meters | Panel Meters | Panel Meter, Dc Current, 3.5Digit, 32V; No. Of Digits / Alpha Murata Power Solutions |
| Display Technology | LED | ||
| Display Colors | Red | ||
| Current Range | 10 to 25 amps | 10 to 25 amps | |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) | 32 to 122 F (0.0 to 50 C) |