Murata Power Solutions Meters DMR30-PM1-1-DC4-R-C

Description
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-DMR30-PM1-1-DC4-R-C-ND - DigiKey
Thief River Falls, MN, United States
Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Current (Ammeter), Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Dc Process Meter, 5-Digit, 11.4Mm, 9-32V; No. Of Digits / Alpha Murata Power Solutions - 42AH0996 - Newark, An Avnet Company
Chicago, IL, United States
Dc Process Meter, 5-Digit, 11.4Mm, 9-32V; No. Of Digits / Alpha Murata Power Solutions
42AH0996
Dc Process Meter, 5-Digit, 11.4Mm, 9-32V; No. Of Digits / Alpha Murata Power Solutions 42AH0996
DC PROCESS METER, 5-DIGIT, 11.4MM, 9-32V; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 0V to 10V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

DC PROCESS METER, 5-DIGIT, 11.4MM, 9-32V; No. of Digits / Alpha:5; Meter Function:Process; Meter Range:0mA to 20mA / 4mA to 20mA / 0V to 5V / 0V to 10V; Digit Height:11.4mm; Panel Cutout Height:-; Panel Cutout Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - DMR30-PM1-1-DC4-R-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now
DC PROCESS METER, ALARM OUTPUT,

DC PROCESS METER, ALARM OUTPUT,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-DMR30-PM1-1-DC4-R-C-ND 42AH0996 DMR30-PM1-1-DC4-R-C DMR30-PM1-1-DC4-R-C
Product Name Meters Dc Process Meter, 5-Digit, 11.4Mm, 9-32V; No. Of Digits / Alpha Murata Power Solutions Panel Meters Meters
Outputs Relay; Relay (2), Solid State
Display Technology LED
Display Colors Red LED - Red Characters
Voltage Range 0.0 to 10 volts 10 volts 9 to 32 volts
Current Range ? to 0.0200 amps 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 629981 - RS Components, Ltd.
Specs
Number Digits 3.5
Width 68 mm (2.68 inch)
Height 33 mm (1.3 inch)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details