Murata Power Solutions Meters DMR20-4/20S-G-C

Description
Process Meter LED - Green Characters Display Panel Mount
Request a Quote
Description
Process Meter LED - Green Characters Display Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMR20-4/20S-G-C is a loop-powered digital process monitor designed for 4-20 mA current loops. It features a bright 0.30 inch (7.6 mm) high green LED display, ensuring clear visibility. The device operates without the need for an external power source, drawing power directly from the current loop, with a maximum loop voltage drop of 2.5V for the red LED model. The monitor includes high-quality 20-turn adjustments for both span (gain) and zero (offset), allowing for precise calibration. This model is housed in a rugged polycarbonate package that fits standard 1.20 inch (30.5 mm) panel cutouts and is protected against dust and water to IP67/NEMA 6 standards. It is equipped with a gold-plated DIP switch for range and decimal point settings, facilitating easy configuration without the need for jumpers or soldering. The DMR20-4/20S-G-C is suitable for applications requiring reliable and accurate monitoring of process variables in challenging environments.

Datasheet Summary
Powered by GS/AI

The DMR20-4/20S-G-C is a loop-powered digital process monitor designed for 4-20 mA current loops. It features a bright 0.30 inch (7.6 mm) high green LED display, ensuring clear visibility. The device operates without the need for an external power source, drawing power directly from the current loop, with a maximum loop voltage drop of 2.5V for the red LED model. The monitor includes high-quality 20-turn adjustments for both span (gain) and zero (offset), allowing for precise calibration. This model is housed in a rugged polycarbonate package that fits standard 1.20 inch (30.5 mm) panel cutouts and is protected against dust and water to IP67/NEMA 6 standards. It is equipped with a gold-plated DIP switch for range and decimal point settings, facilitating easy configuration without the need for jumpers or soldering. The DMR20-4/20S-G-C is suitable for applications requiring reliable and accurate monitoring of process variables in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Meters - 811-3423-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DMR20-4/20S-G-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DMR20-4/20S-G-C
Panel Meters DMR20-4/20S-G-C
Process Meter LED - Green Characters Display Panel Mount

Process Meter LED - Green Characters Display Panel Mount

Buy Now Datasheet
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions - 16AC3618 - Newark, An Avnet Company
Chicago, IL, United States
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions
16AC3618
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions 16AC3618
PROCESS MONITOR, LOOP POWERED, GREEN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

PROCESS MONITOR, LOOP POWERED, GREEN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions - 62AC0657 - Newark, An Avnet Company
Chicago, IL, United States
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions
62AC0657
Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions 62AC0657
PROCESS MONITOR, LOOP POWERED, GREEN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

PROCESS MONITOR, LOOP POWERED, GREEN; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:7.6mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 811-3423-ND DMR20-4/20S-G-C 16AC3618
Product Name Meters Panel Meters Process Monitor, Loop Powered, Green; No. Of Digits / Alpha Murata Power Solutions
Display Technology LED
Display Colors Green
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Width 30.73 mm (1.21 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers